BNC Straight Plug to BNC Straight Plug on RG-316 cable, 18 inches
"Cable Assembly Coaxial BNC to BNC RG-316 18.00"" (457.20mm)"
BNC Plug to BNC Plug RG-316 Cable
COAX CABLE, BNC PLUG-BNC PLUG, 18"; Connector to Connector:BNC Straight Plug to BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes
RF Cable Assemblies STR/BNC Plug on RG-316 cable, 18 in
CBL ASSY BNC PLUG TO PLUG 18"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-01-18.00 | ARF2907-ND | 115101-01-18.00 | 23X5205 | 115101-01-18.00 | 115101-01-18.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Coax Cable, Bnc Plug-Bnc Plug, 18; Connector To Connector Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | |||
| Gender | Male-Male |