Amphenol Corporation Memory Connectors - PC Card Sockets - 114-00841-68 114-00841-68

Description
Manufacturer: AMPHENOL Win Source Part Number: 852411-114-00841-68 Features: Position Card Connector Package: Reel - TR Family Name: 114-00841 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 1140084168, 114-00841-68-1, 114-00841-68-2, 114-00841-68-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 852411-114-00841-68 Features: Position Card Connector Package: Reel - TR Family Name: 114-00841 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 1140084168, 114-00841-68-1, 114-00841-68-2, 114-00841-68-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 114-00841-68 - 852411-114-00841-68 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 114-00841-68
852411-114-00841-68
Memory Connectors - PC Card Sockets - 114-00841-68 852411-114-00841-68
Manufacturer: AMPHENOL Win Source Part Number: 852411-114-00841-68 Features: Position Card Connector Package: Reel - TR Family Name: 114-00841 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 1140084168, 114-00841-68-1, 114-00841-68-2, 114-00841-68-6

Manufacturer: AMPHENOL
Win Source Part Number: 852411-114-00841-68
Features: Position Card Connector
Package: Reel - TR
Family Name: 114-00841
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1140084168, 114-00841-68-1, 114-00841-68-2, 114-00841-68-6

Buy Now Datasheet
Memory Card Connector, Microsd, 8 Position; Memory / Card Type Amphenol Communications Solutions - 60R0752 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Microsd, 8 Position; Memory / Card Type Amphenol Communications Solutions
60R0752
Memory Card Connector, Microsd, 8 Position; Memory / Card Type Amphenol Communications Solutions 60R0752
MEMORY CARD CONNECTOR, MICROSD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY CARD CONNECTOR, MICROSD, 8 POSITION; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Card Connector, Microsd, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions - 17X0420 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, Microsd, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions
17X0420
Memory Card Connector, Microsd, 8 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions 17X0420
MEMORY CARD CONNECTOR, MICROSD, 8 POSITION, FULL REEL; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY CARD CONNECTOR, MICROSD, 8 POSITION, FULL REEL; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Micro Sd Connector, None Push, 8Pos; Product Range Amphenol - 01AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sd Connector, None Push, 8Pos; Product Range Amphenol
01AC2228
Micro Sd Connector, None Push, 8Pos; Product Range Amphenol 01AC2228
MICRO SD CONNECTOR, NONE PUSH, 8POS; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

MICRO SD CONNECTOR, NONE PUSH, 8POS; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet
PC Card Sockets - 114-00841-68 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
114-00841-68
PC Card Sockets 114-00841-68
CONN MICRO SD CARD PUSH-PULL R/A

CONN MICRO SD CARD PUSH-PULL R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 852411-114-00841-68 60R0752 01AC2228 114-00841-68
Product Name Memory Connectors - PC Card Sockets - 114-00841-68 Memory Card Connector, Microsd, 8 Position; Memory / Card Type Amphenol Communications Solutions Micro Sd Connector, None Push, 8Pos; Product Range Amphenol PC Card Sockets
Connector Type PC Card Connector Micro Connector and Nano Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details