RF/COAXIAL, BNC RP JACK, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:4GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BULKHEAD JACK RG 58/195 REV POLARITY
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 99H4324 | 112202RP |
| Product Name | Rf/coaxial, Bnc Rp Jack, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight; Straight Jack | Straight |
| Termination | Crimp |