Amphenol Corporation Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd 110410002

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd - 84M7382 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd
84M7382
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd 84M7382
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84M7382
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Pcd
Type Contact
Unlock Full Specs
to access all available technical data