Amphenol Corporation Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions 103R016BB100

Description
MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM ROHS COMPLIANT: YES
Datasheet
Description
MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions - 74AJ7696 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions
74AJ7696
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions 74AJ7696
MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions - 70AJ5903 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
70AJ5903
Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions 70AJ5903
MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 16POS, 2ROW/0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 74AJ7696 70AJ5903
Product Name Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Rcpt, 16Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details