Amphenol Corporation
Blade Type Power Connector Contacts
10171411-S02LF
Description
IPC-M120 4AWG CONTACT
Request a Quote
Email Supplier
Datasheet
Description
IPC-M120 4AWG CONTACT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
609-10171411-S02LF-ND |
|
Product Name
|
Blade Type Power Connector Contacts |
|
Contact Size (AWG)
|
4 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details