Amphenol Corporation
Blade Type Power Connector Contacts
10171411-S01LF
Description
IPC-M120 6AWG CONTACT
Request a Quote
Email Supplier
Datasheet
Description
IPC-M120 6AWG CONTACT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
609-10171411-S01LF-ND |
|
Product Name
|
Blade Type Power Connector Contacts |
|
Contact Size (AWG)
|
6 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers