Amphenol Communications Solutions Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Amphenol Communications Solutions 10156614-1600LF

Description
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Amphenol Communications Solutions - 68AH8649 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Amphenol Communications Solutions
68AH8649
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Amphenol Communications Solutions 68AH8649
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8649
Product Name Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details