Amphenol Communications Solutions Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 10156612-1000LF

Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156613 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156613 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 68AH8627 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
68AH8627
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 68AH8627
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156613 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156613 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8627
Product Name Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details