Amphenol Corporation Rectangular Connector Contacts 10155447-312LF

Description
Socket Contact Gold 26-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 26-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10155447-312LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-312LFTR-ND
Rectangular Connector Contacts 609-10155447-312LFTR-ND
Socket Contact Gold 26-28 AWG Crimp Stamped

Socket Contact Gold 26-28 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10155447-312LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-312LFCT-ND
Rectangular Connector Contacts 609-10155447-312LFCT-ND
Socket Contact Gold 26-28 AWG Crimp Stamped

Socket Contact Gold 26-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions - 82AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
82AH4408
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions 82AH4408
CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions - 82AH4409 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
82AH4409
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions 82AH4409
CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 609-10155447-312LFTR-ND 82AH4408
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103960-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers