Amphenol Communications Solutions AirMax VSe ® 10155256-101LF

Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155256-101LF.
Request a Quote Datasheet
Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155256-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VSe ® - 10155256-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VSe ®
10155256-101LF
AirMax VSe ® 10155256-101LF
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155256-101LF.

AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, pitch, 6 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155256-101LF.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions - 54AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions
54AH4413
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions 54AH4413
BACKPLANE CONN, RCPT, 54POS, 9ROW; Product Range:AirMax VSE Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 54POS, 9ROW; Product Range:AirMax VSE Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10155256-101LF 54AH4413
Product Name AirMax VSe ® Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

AIRMAX ® - 10037912-112LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
DDR2 SO DIMM - 10033853-252ASLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers