Amphenol Communications Solutions DDR2 SO DIMM 10033853-252ASLF

Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-252ASLF.
Request a Quote Datasheet
Description
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-252ASLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR2 SO DIMM - 10033853-252ASLF - Amphenol Communications Solutions
Nashua, NH, United States
DDR2 SO DIMM
10033853-252ASLF
DDR2 SO DIMM 10033853-252ASLF
DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-252ASLF.

DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-252ASLF.

Supplier's Site
Memory Connectors - Inline Module Sockets - 10033853-252ASLF - 904830-10033853-252ASLF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10033853-252ASLF
904830-10033853-252ASLF
Memory Connectors - Inline Module Sockets - 10033853-252ASLF 904830-10033853-252ASLF
Manufacturer: AMPHENOL Win Source Part Number: 904830-10033853-252A SLF Features: 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle Package: Tray Mounting: Surface Mount, 30° Angle Family Name: 10033853 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904830-10033853-252ASLF
Features: 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Package: Tray
Mounting: Surface Mount, 30° Angle
Family Name: 10033853
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
So-Dimm 200P Assy-10033853-252Aslf / Tray Amphenol Communications Solutions - 64AC0520 - Newark, An Avnet Company
Chicago, IL, United States
So-Dimm 200P Assy-10033853-252Aslf / Tray Amphenol Communications Solutions
64AC0520
So-Dimm 200P Assy-10033853-252Aslf / Tray Amphenol Communications Solutions 64AC0520
SO-DIMM 200P ASSY-10033853-252ASL F / Tray

SO-DIMM 200P ASSY-10033853-252ASLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10033853-252ASLF 904830-10033853-252ASLF 64AC0520
Product Name DDR2 SO DIMM Memory Connectors - Inline Module Sockets - 10033853-252ASLF So-Dimm 200P Assy-10033853-252Aslf / Tray Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
HDMI - 10029449-112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers