Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 0.8Mm; Product Range Amphenol Communications Solutions 10145492-06LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 0.8Mm; Product Range Amphenol Communications Solutions - 81AC5773 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 0.8Mm; Product Range Amphenol Communications Solutions
81AC5773
Connector Housing, Rcpt, 6Pos, 0.8Mm; Product Range Amphenol Communications Solutions 81AC5773
CONNECTOR HOUSING, RCPT, 6POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AC5773
Product Name Connector Housing, Rcpt, 6Pos, 0.8Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details