Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10142708-02000LF

Description
Win Source Part Number: 1142399-10142708-020 00LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 5.7 Number of Positions: 2 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 300 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.224" (5.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.224" (5.70mm) Contact Length - Post: 0.147" (3.73mm) Insulation Height: 0.583" (14.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 10142708-02000LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10142708-02000LF Base Product Number: 10142708
Request a Quote Datasheet
Description
Win Source Part Number: 1142399-10142708-020 00LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 5.7 Number of Positions: 2 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 300 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.224" (5.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.224" (5.70mm) Contact Length - Post: 0.147" (3.73mm) Insulation Height: 0.583" (14.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 10142708-02000LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10142708-02000LF Base Product Number: 10142708
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1142399-10142708-02000LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1142399-10142708-02000LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1142399-10142708-02000LF
Win Source Part Number: 1142399-10142708-020 00LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 5.7 Number of Positions: 2 Features: Board Guide, Glow Wire Compliant Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 300 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.224" (5.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.224" (5.70mm) Contact Length - Post: 0.147" (3.73mm) Insulation Height: 0.583" (14.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 10142708-02000LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10142708-02000LF Base Product Number: 10142708

Win Source Part Number: 1142399-10142708-02000LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® Pwr 5.7
Number of Positions: 2
Features: Board Guide, Glow Wire Compliant
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Standard Package: 300
Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.224" (5.70mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.224" (5.70mm)
Contact Length - Post: 0.147" (3.73mm)
Insulation Height: 0.583" (14.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 10142708-02000LF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10142708-02000LF
Base Product Number: 10142708

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1142399-10142708-02000LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9471 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - B5743-104-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers