Amphenol Corporation Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins 10142344-104KLF

Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Minitek MicroSpace™ 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Height: 0.350" (8.89mm)
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Minitek MicroSpace™ 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Height: 0.350" (8.89mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Minitek MicroSpace™ 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Height: 0.350" (8.89mm)

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: Minitek MicroSpace™ 1.27mm
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Insulation Height: 0.350" (8.89mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Shorting Plug .200
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Headers & Wire Housings - B5743-210-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details