Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 10141272-111ALF

Description
Win Source Part Number: 1353471-10141272-111 ALF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1353471-10141272-111 ALF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 10141272-111ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
10141272-111ALF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 10141272-111ALF
Win Source Part Number: 1353471-10141272-111 ALF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek MicroSpace™ Product Status: Active Base Product Number: 10141272 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 118.1µin (3.00µm)

Win Source Part Number: 1353471-10141272-111ALF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 31 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Minitek MicroSpace™
Product Status: Active
Base Product Number: 10141272
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22 AWG
Contact Finish: Tin
Contact Finish Thickness: 118.1µin (3.00µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 10141272-111ALF
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1823233-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0236 inch (0.6000 mm)
View Details