Amphenol Corporation Pluggable Connector Assemblies 10137239-0020LF

Description
8 Position Industrial Mini, Type II Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet
Description
8 Position Industrial Mini, Type II Plug Connector IDC Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-5251-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-5251-ND
Pluggable Connector Assemblies 609-5251-ND
8 Position Industrial Mini, Type II Plug Connector IDC Free Hanging (In-Line)

8 Position Industrial Mini, Type II Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions - 25AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions
25AC0723
Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions 25AC0723
MINI I/O CONNECTOR, PLUG, 8POS, CRIMP; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Crimp; Product Range:FCI 10137239 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8POS, CRIMP; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Crimp; Product Range:FCI 10137239 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
10137239-0020Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions - 39AJ1195 - Newark, An Avnet Company
Chicago, IL, United States
10137239-0020Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions
39AJ1195
10137239-0020Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions 39AJ1195
10137239-0020LF-INDU STRIAL MINI I/O PIER / AMPHENOL FCI

10137239-0020LF-INDUSTRIAL MINI I/O PIER / AMPHENOL FCI

Supplier's Site
Shenzhen, China
Pluggable Connectors
10137239-0020LF
Pluggable Connectors 10137239-0020LF
CONN IND MINI II PLUG 8P IDC STR

CONN IND MINI II PLUG 8P IDC STR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-5251-ND 25AC0723 39AJ1195 10137239-0020LF
Product Name Pluggable Connector Assemblies Mini I/o Connector, Plug, 8Pos, Crimp; No. Of Contacts Amphenol Communications Solutions 10137239-0020Lf-Industrial Mini I/o Pier / Amphenol Fci Amphenol Communications Solutions Pluggable Connectors
Mounting Free Hanging (In-Line) PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details