Amphenol Communications Solutions Minitek ® 2.00mm BTB 10131931-121ULF

Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 21 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-121ULF.
Request a Quote
Description
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 21 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-121ULF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 66Y7946) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular design that allows for interchangeable solutions, making it suitable for flexible design requirements. The receptacle supports a current rating of 2A with multiple contacts powered simultaneously and offers a low profile version at 2.3mm height. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the product is compliant with UL94V-0 standards. It has a dielectric withstanding voltage of 650V and an insulation resistance of 1000MΩ minimum. The receptacle is capable of withstanding operating temperatures from -55°C to +125°C, making it suitable for various environmental conditions. The selective plating options available provide cost efficiency, while the double solder tail design facilitates automatic placement without orientation constraints. The product is packaged in tubes for easy handling.

Datasheet Summary
Powered by GS/AI

The Minitek 2.00mm Receptacle (part number 66Y7946) is designed for Board-to-Board and Wire-to-Board applications, available in single and double row configurations with 2 to 25 positions per row. It features a modular design that allows for interchangeable solutions, making it suitable for flexible design requirements. The receptacle supports a current rating of 2A with multiple contacts powered simultaneously and offers a low profile version at 2.3mm height. Constructed from high-temperature thermoplastic housing and phosphor bronze pins, the product is compliant with UL94V-0 standards. It has a dielectric withstanding voltage of 650V and an insulation resistance of 1000MΩ minimum. The receptacle is capable of withstanding operating temperatures from -55°C to +125°C, making it suitable for various environmental conditions. The selective plating options available provide cost efficiency, while the double solder tail design facilitates automatic placement without orientation constraints. The product is packaged in tubes for easy handling.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB - 10131931-121ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB
10131931-121ULF
Minitek ® 2.00mm BTB 10131931-121ULF
Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 21 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-121ULF.

Minitek ® 2.00mm BTB, Minitek ® , Board to Board, Receptacle, Surface Mount, Single row, 21 Positions, 2mm (0.079inch), horizontal., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10131931-121ULF.

Supplier's Site Datasheet
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions - 66Y7946 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
66Y7946
Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions 66Y7946
MINITEK RECEP SR HCC SMT / Tube RoHS Compliant: Yes

MINITEK RECEP SR HCC SMT / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10131931-121ULF 66Y7946
Product Name Minitek ® 2.00mm BTB Minitek Recep Sr Hcc Smt / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10058266-202LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Straight
Termination Press-Fit
View Details
2 suppliers
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers