Amphenol Communications Solutions Minitek ® 10129186-5220TLF

Description
Minitek ®, Minitek ® , Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch), Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10129186-5220TLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® , Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch), Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10129186-5220TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 10129186-5220TLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®, Minitek ® , Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch), Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10129186-5220TLF.

Minitek ®, Minitek ® , Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch), Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 10129186-5220TLF.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
2027-10129186-5220TLF
Through-Hole Electronic Connector 2027-10129186-5220TLF
Headers & Wire Housings Minitek, Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch) Product overview: 10129186-5220TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10129186-5220TL F can be used for catalog matching and distributor lookup.

Headers & Wire Housings Minitek, Board/Wire to Board Connectors, Shrouded Header, Through Hole, Vertical, 4 Row, 80 Positions, 2mm (0.079inch), Tail length 2.6mm (0.102inch) Product overview: 10129186-5220TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10129186-5220TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10129186-5220TLF - 853627-10129186-5220TLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10129186-5220TLF
853627-10129186-5220TLF
Rectangular Connectors - 10129186-5220TLF 853627-10129186-5220TLF
Manufacturer: AMPHENOL Win Source Part Number: 853627-10129186-5220 TLF Series: Minitek® Features: Connector Header position Package: Tray Family Name: 10129186 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853627-10129186-5220TLF
Series: Minitek®
Features: Connector Header position
Package: Tray
Family Name: 10129186
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Minitek 4Row Hdr 80P T2-10129186-5220Tlf / 360 Amphenol Communications Solutions - 64AC3177 - Newark, An Avnet Company
Chicago, IL, United States
Minitek 4Row Hdr 80P T2-10129186-5220Tlf / 360 Amphenol Communications Solutions
64AC3177
Minitek 4Row Hdr 80P T2-10129186-5220Tlf / 360 Amphenol Communications Solutions 64AC3177
MINITEK 4ROW HDR 80P T2-10129186-5220TLF / 360

MINITEK 4ROW HDR 80P T2-10129186-5220TLF / 360

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 10129186-5220TLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
10129186-5220TLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10129186-5220TLF
CONN HEADER VERT 80POS 2MM

CONN HEADER VERT 80POS 2MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10129186-5220TLF 2027-10129186-5220TLF 853627-10129186-5220TLF 64AC3177 10129186-5220TLF
Product Name Minitek ® Through-Hole Electronic Connector Rectangular Connectors - 10129186-5220TLF Minitek 4Row Hdr 80P T2-10129186-5220Tlf / 360 Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole Solder
Current Rating 1.3 amps 1.3 amps 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3B3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers