Amphenol Communications Solutions Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions 10127937-101LF

Description
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:Airmax VS Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Description
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:Airmax VS Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions
64AC3093
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions 64AC3093
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:Airmax VS Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:Airmax VS Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC3093
Product Name Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102169-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K6919 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-FV11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details