Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10127721-041LF

Description
Win Source Part Number: 1190580-10127721-041 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.433" (11.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10127721-041LF-ND,60 9-4859,2266-10127721 -041LF Base Product Number: 10127721
Request a Quote Datasheet
Description
Win Source Part Number: 1190580-10127721-041 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.433" (11.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10127721-041LF-ND,60 9-4859,2266-10127721 -041LF Base Product Number: 10127721
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1190580-10127721-041LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1190580-10127721-041LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1190580-10127721-041LF
Win Source Part Number: 1190580-10127721-041 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.433" (11.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10127721-041LF-ND,60 9-4859,2266-10127721 -041LF Base Product Number: 10127721

Win Source Part Number: 1190580-10127721-041LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® Pwr 3.0
Number of Positions: 4
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 300
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.433" (11.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10127721-041LF-ND,609-4859,2266-10127721-041LF
Base Product Number: 10127721

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1190580-10127721-041LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Specs
Product Type IC Headers
View Details