Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10127720-021LF

Description
Win Source Part Number: 976871-10127720-021L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 900 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-10127720-021LF, 10127720-021LF-ND,60 9-4880 Base Product Number: 10127720
Request a Quote Datasheet
Description
Win Source Part Number: 976871-10127720-021L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 900 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-10127720-021LF, 10127720-021LF-ND,60 9-4880 Base Product Number: 10127720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 976871-10127720-021LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
976871-10127720-021LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 976871-10127720-021LF
Win Source Part Number: 976871-10127720-021L F Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® Pwr 3.0 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 900 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.285" (7.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-10127720-021LF, 10127720-021LF-ND,60 9-4880 Base Product Number: 10127720

Win Source Part Number: 976871-10127720-021LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® Pwr 3.0
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 900
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.285" (7.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-10127720-021LF,10127720-021LF-ND,609-4880
Base Product Number: 10127720

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 976871-10127720-021LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
D-Sub Standard Board Mount - D15S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details