Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10125839-06RAEHLF

Description
Win Source Part Number: 1362610-10125839-06R AEHLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: 10125839 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Tab Pitch - Mating: 0.047" (1.20mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 2.00µin (0.051µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362610-10125839-06R AEHLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: 10125839 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Tab Pitch - Mating: 0.047" (1.20mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 2.00µin (0.051µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362610-10125839-06RAEHLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362610-10125839-06RAEHLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362610-10125839-06RAEHLF
Win Source Part Number: 1362610-10125839-06R AEHLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: 10125839 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Receptacle Contact Type: Tab Pitch - Mating: 0.047" (1.20mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Material: Copper Alloy Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 2.00µin (0.051µm)

Win Source Part Number: 1362610-10125839-06RAEHLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Tape & Reel
Product Status: Active
Features: Solder Retention
Base Product Number: 10125839
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Receptacle
Contact Type: Tab
Pitch - Mating: 0.047" (1.20mm)
Number of Positions: 6
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Detent Lock
Insulation Height: 0.098" (2.50mm)
Contact Shape: Rectangular
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90µin (0.099µm)
Contact Finish - Post: Gold
Contact Material: Copper Alloy
Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 2.00µin (0.051µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1362610-10125839-06RAEHLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DDR4 SMT - 10152535-0420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details