Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10125839-04RAEHLF

Description
Win Source Part Number: 1030198-10125839-04R AEHLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 4 Features: Solder Retention Connector Type: Receptacle Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 2,000 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 2.00µin (0.051µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Alternative Parts (Cross-Reference): 10114828-11103LF; 10114828-11102LF; 10116782-004010LF; 78171-0002; FTR-103-02-S-S; DF50A-5P-1V(51)10125 83904RAEHLF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4886-6,10125839- 04RAEHLF-ND,609-4886 -2,609-4886-1 Base Product Number: 10125839
Request a Quote Datasheet
Description
Win Source Part Number: 1030198-10125839-04R AEHLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 4 Features: Solder Retention Connector Type: Receptacle Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 2,000 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 2.00µin (0.051µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Alternative Parts (Cross-Reference): 10114828-11103LF; 10114828-11102LF; 10116782-004010LF; 78171-0002; FTR-103-02-S-S; DF50A-5P-1V(51)10125 83904RAEHLF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4886-6,10125839- 04RAEHLF-ND,609-4886 -2,609-4886-1 Base Product Number: 10125839
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1030198-10125839-04RAEHLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1030198-10125839-04RAEHLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1030198-10125839-04RAEHLF
Win Source Part Number: 1030198-10125839-04R AEHLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 4 Features: Solder Retention Connector Type: Receptacle Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 2,000 Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 2.00µin (0.051µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.098" (2.50mm) Contact Shape: Rectangular Alternative Parts (Cross-Reference): 10114828-11103LF; 10114828-11102LF; 10116782-004010LF; 78171-0002; FTR-103-02-S-S; DF50A-5P-1V(51)10125 83904RAEHLF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-4886-6,10125839- 04RAEHLF-ND,609-4886 -2,609-4886-1 Base Product Number: 10125839

Win Source Part Number: 1030198-10125839-04RAEHLF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 4
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 2,000
Insulation Material: Liquid Crystal Polymer (LCP), Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.047" (1.20mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90µin (0.099µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 2.00µin (0.051µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.098" (2.50mm)
Contact Shape: Rectangular
Alternative Parts (Cross-Reference): 10114828-11103LF; 10114828-11102LF; 10116782-004010LF; 78171-0002; FTR-103-02-S-S; DF50A-5P-1V(51)1012583904RAEHLF;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4886-6,10125839-04RAEHLF-ND,609-4886-2,609-4886-1
Base Product Number: 10125839

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1030198-10125839-04RAEHLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details