Amphenol Communications Solutions Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions 10123359-101LF

Description
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Description
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC2335 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions
64AC2335
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions 64AC2335
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC2335
Product Name Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details