Amphenol Corporation AIRMAX VS2 ® 10122643-101LF

Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122643-101LF
Request a Quote Datasheet
Description
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122643-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VS2 ® - 10122643-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VS2 ®
10122643-101LF
AIRMAX VS2 ® 10122643-101LF
AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122643-101LF

AIRMAX VS2 ®, AirMax VS2 ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VS2 ® , part number 10122643-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10122643-101LF
Electronic Connector 407-10122643-101LF
54 Pos 9 Row Header, 0.079" Pitch, Press-Fit, Right Angle, Female Product overview: 10122643-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122643-101LF can be used for catalog matching and distributor lookup.

54 Pos 9 Row Header, 0.079" Pitch, Press-Fit, Right Angle, Female Product overview: 10122643-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10122643-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1353472-10122643-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1353472-10122643-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1353472-10122643-101LF
Win Source Part Number: 1353472-10122643-101 LF Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Airmax VS2™ Package: Tube Product Status: Active Base Product Number: 10122643 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.5A per Contact Contact Finish: Gold Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions: 54 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 50VAC Pitch: 0.079" (2.00mm) Connector Style: High Speed Connector Usage: Daughtercard Number of Columns: 6

Win Source Part Number: 1353472-10122643-101LF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Airmax VS2™
Package: Tube
Product Status: Active
Base Product Number: 10122643
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.5A per Contact
Contact Finish: Gold
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions: 54
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 50VAC
Pitch: 0.079" (2.00mm)
Connector Style: High Speed
Connector Usage: Daughtercard
Number of Columns: 6

Buy Now Datasheet
Airmax Vs2 Rar 3X6 Std-10122643-101Lf Rohs Compliant Amphenol Communications Solutions - 38AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Rar 3X6 Std-10122643-101Lf Rohs Compliant Amphenol Communications Solutions
38AH3818
Airmax Vs2 Rar 3X6 Std-10122643-101Lf Rohs Compliant Amphenol Communications Solutions 38AH3818
AIRMAX VS2 RAR 3X6 STD-10122643-101LF ROHS COMPLIANT: YES

AIRMAX VS2 RAR 3X6 STD-10122643-101LF ROHS COMPLIANT: YES

Supplier's Site
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions - 18X2125 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions
18X2125
Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions 18X2125
BACKPLANE CONN, RCPT, 54POS, 9ROW; Product Range:AirMax VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 54POS, 9ROW; Product Range:AirMax VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10122643-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10122643-101LF
Backplane Connectors - Specialized 10122643-101LF
CONN RCPT HIGH SPEED 54P EDGE MT

CONN RCPT HIGH SPEED 54P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10122643-101LF 407-10122643-101LF 1353472-10122643-101LF 38AH3818 18X2125 10122643-101LF
Product Name AIRMAX VS2 ® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Airmax Vs2 Rar 3X6 Std-10122643-101Lf Rohs Compliant Amphenol Communications Solutions Backplane Conn, Rcpt, 54Pos, 9Row; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle High Speed
Termination Press-Fit Press-Fit Press-Fit Press Fit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details