Amphenol Corporation 3W Electronic Connector 10120124-L0E-30DLF

Description
3P8C 3W LEFT VH XCHD Product overview: 10120124-L0E-30DLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120124-L0E-30D LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3P8C 3W LEFT VH XCHD Product overview: 10120124-L0E-30DLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120124-L0E-30D LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Electronic Connector - 407-10120124-L0E-30DLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Electronic Connector
407-10120124-L0E-30DLF
3W Electronic Connector 407-10120124-L0E-30DLF
3P8C 3W LEFT VH XCHD Product overview: 10120124-L0E-30DLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120124-L0E-30D LF can be used for catalog matching and distributor lookup.

3P8C 3W LEFT VH XCHD Product overview: 10120124-L0E-30DLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3W, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10120124-L0E-30DLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10120124-L0E-30DLF - 904963-10120124-L0E-30DLF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10120124-L0E-30DLF
904963-10120124-L0E-30DLF
Backplane Connectors - 10120124-L0E-30DLF 904963-10120124-L0E-30DLF
Manufacturer: AMPHENOL Win Source Part Number: 904963-10120124-L0E- 30DLF Series: XCede® Features: - Connector Header, Male Pins and Blades Through Hole Black XCede®, Left Wall Package: Bulk Mounting: Through Hole Family Name: 10120124 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904963-10120124-L0E-30DLF
Series: XCede®
Features: - Connector Header, Male Pins and Blades Through Hole Black XCede®, Left Wall
Package: Bulk
Mounting: Through Hole
Family Name: 10120124
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 10120124-L0E-30DLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10120124-L0E-30DLF
Backplane Connectors - Specialized 10120124-L0E-30DLF
CONN HEADER XCEDE PCB

CONN HEADER XCEDE PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-10120124-L0E-30DLF 904963-10120124-L0E-30DLF 10120124-L0E-30DLF
Product Name 3W Electronic Connector Backplane Connectors - 10120124-L0E-30DLF Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers