Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10119856-400HLF

Description
Win Source Part Number: 1366007-10119856-400 HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 10119856 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.376" (9.56mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.575" (14.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1366007-10119856-400 HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 10119856 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.376" (9.56mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.575" (14.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366007-10119856-400HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366007-10119856-400HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366007-10119856-400HLF
Win Source Part Number: 1366007-10119856-400 HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Product Status: Active Base Product Number: 10119856 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.376" (9.56mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.575" (14.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1366007-10119856-400HLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Package: Tape & Reel
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK®
Product Status: Active
Base Product Number: 10119856
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.376" (9.56mm)
Contact Length - Post: 0.098" (2.50mm)
Overall Contact Length: 0.575" (14.60mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1366007-10119856-400HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 45P2966 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2242096F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers