Amphenol Communications Solutions Cable Assembly 10119217-2125LF

Description
Cable Assembly SAS 1.25m 30AWG Mini-SAS HD to Mini-SAS HD M-M Bag Product overview: 10119217-2125LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-10119217-2125LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Assembly SAS 1.25m 30AWG Mini-SAS HD to Mini-SAS HD M-M Bag Product overview: 10119217-2125LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-10119217-2125LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 460-10119217-2125LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
460-10119217-2125LF
Cable Assembly 460-10119217-2125LF
Cable Assembly SAS 1.25m 30AWG Mini-SAS HD to Mini-SAS HD M-M Bag Product overview: 10119217-2125LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-10119217-2125LF can be used for catalog matching and distributor lookup.

Cable Assembly SAS 1.25m 30AWG Mini-SAS HD to Mini-SAS HD M-M Bag Product overview: 10119217-2125LF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-10119217-2125LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Pluggable Cables - 10119217-2125LF
760604-10119217-2125LF
Pluggable Cables - 10119217-2125LF 760604-10119217-2125LF
Manufacturer: Amphenol FCI Win Source Part Number: 760604-10119217-2125 LF Series: * Family Name: 10119217-2125LF Categories: Cable Assemblies ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760604-10119217-2125LF
Series: *
Family Name: 10119217-2125LF
Categories: Cable Assemblies
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 460-10119217-2125LF 760604-10119217-2125LF
Product Name Cable Assembly Pluggable Cables - 10119217-2125LF
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details