Amphenol Communications Solutions Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 10118940-110LF

Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 51Y6848 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
51Y6848
Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions 51Y6848
CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 2MM; Product Range:Minitek 10118940 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:Minitek 10118940 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51Y6848
Product Name Connector Housing, Rcpt, 10Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details