Amphenol Corporation Minitek ® 2.00mm WTB 10118940-008LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-008LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-008LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 10118940-008LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
10118940-008LF
Minitek ® 2.00mm WTB 10118940-008LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-008LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Active Latch Housing, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm - active latch. Contact us today for more details of minitek , part number 10118940-008LF.

Supplier's Site Datasheet
Wire Housings & Plugs - 2462979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2462979
Wire Housings & Plugs 2462979
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Wire Housings & Plugs - 2462980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2462980
Wire Housings & Plugs 2462980
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Rectangular Connector Housings - 609-6330-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-6330-ND
Rectangular Connector Housings 609-6330-ND
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10118940-008LF 2462979 609-6330-ND
Product Name Minitek ® 2.00mm WTB Wire Housings & Plugs Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products