Modular Jack, RJ45 Modular Jack Connector, Input Output Connectors, Cat 3, Horizontal, Through Mount, shielded, Snap Peg, 8 Positions, 2 Ports., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 10118066-5136010LF.
Multi-ports Ganged RJ45, right angle, Through Mount, shielded, 24 Positions, 1x2 Ports, w/ LED
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3
Amphenol Communications Solutions | FCI | DigiKey | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
Product Number | 10118066-5136010LF | 10118066-5136010LF | 609-4635-ND |
Product Name | Modular Jack | Input-Output Connectors, Modular Jack Series, Modular Jack, Multiple Port, # Contacts/ Port (Loaded)=16 | Modular Connector Jacks |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | |
Gender | Female / Jack | ||
Termination | Board Through Mount | Through Hole, High Temperature Thermoplastic | |
Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector |