FCI Cable Assemblies and IO cable connectors, Cable Assemblies, CXP-CXP Cables, Conductor Size=30 AWG 10116951-2015HLF

Description
CXP, Passive, 10Gb/s, 30 AWG, 1.2 m, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies and IO cable connectors, Cable Assemblies, CXP-CXP Cables, Conductor Size=30 AWG - 10116951-2015HLF - FCI
Etters, PA, USA
Cable Assemblies and IO cable connectors, Cable Assemblies, CXP-CXP Cables, Conductor Size=30 AWG
10116951-2015HLF
Cable Assemblies and IO cable connectors, Cable Assemblies, CXP-CXP Cables, Conductor Size=30 AWG 10116951-2015HLF
CXP, Passive, 10Gb/s, 30 AWG, 1.2 m, Halogen free

CXP, Passive, 10Gb/s, 30 AWG, 1.2 m, Halogen free

Supplier's Site Datasheet
CXP, CXP Passive Copper Cable Assemblies, Passive, 10Gb/s, 30 AWG, 1.2m, Halogen free, Amphenol is one of the leading manufacturers of cxp passive copper cable assemblies. Contact us today for more details of cxp , part number 10116951-2015HLF.

CXP, CXP Passive Copper Cable Assemblies, Passive, 10Gb/s, 30 AWG, 1.2m, Halogen free, Amphenol is one of the leading manufacturers of cxp passive copper cable assemblies. Contact us today for more details of cxp , part number 10116951-2015HLF.

Supplier's Site Datasheet

Technical Specifications

  FCI Amphenol Communications Solutions
Product Category Cable Assemblies Cable Assemblies
Product Number 10116951-2015HLF 10116951-2015HLF
Product Name Cable Assemblies and IO cable connectors, Cable Assemblies, CXP-CXP Cables, Conductor Size=30 AWG CXP
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60025A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details
Laser Head Power Cable - 1115-801-346 - Zygo Corporation
Specs
Application Instrumentation and Control
Product Type Serial
Cable Length 0.0131 ft (0.0400 dm)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details