Amphenol Communications Solutions Backplane Connectors - 10115165-101LF 10115165-101LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904953-10115165-101L F Series: Airmax VSe® Features: Connector Package: Tube Family Name: 10115165 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904953-10115165-101L F Series: Airmax VSe® Features: Connector Package: Tube Family Name: 10115165 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 10115165-101LF - 904953-10115165-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115165-101LF
904953-10115165-101LF
Backplane Connectors - 10115165-101LF 904953-10115165-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904953-10115165-101L F Series: Airmax VSe® Features: Connector Package: Tube Family Name: 10115165 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 48 Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904953-10115165-101LF
Series: Airmax VSe®
Features: Connector
Package: Tube
Family Name: 10115165
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 48
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
341-10115165-101LF
Electronic Connector 341-10115165-101LF
AIRMAX 3.5I VSE 3X6 RAR Product overview: 10115165-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10115165-101LF can be used for catalog matching and distributor lookup.

AIRMAX 3.5I VSE 3X6 RAR Product overview: 10115165-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10115165-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Airmax Vse Rar 3X6 3.5I-10115165-101Lf / Tube Amphenol Communications Solutions - 64AC1997 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vse Rar 3X6 3.5I-10115165-101Lf / Tube Amphenol Communications Solutions
64AC1997
Airmax Vse Rar 3X6 3.5I-10115165-101Lf / Tube Amphenol Communications Solutions 64AC1997
AIRMAX VSE RAR 3X6 3.5I-10115165-101LF / Tube

AIRMAX VSE RAR 3X6 3.5I-10115165-101LF / Tube

Supplier's Site
Backplane Connectors - Specialized - 10115165-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115165-101LF
Backplane Connectors - Specialized 10115165-101LF
AIRMAX 3.5I VSE 3X6 RAR

AIRMAX 3.5I VSE 3X6 RAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904953-10115165-101LF 341-10115165-101LF 64AC1997 10115165-101LF
Product Name Backplane Connectors - 10115165-101LF Electronic Connector Airmax Vse Rar 3X6 3.5I-10115165-101Lf / Tube Amphenol Communications Solutions Backplane Connectors - Specialized
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers