Amphenol Communications Solutions Wire-Board Connector, Receptacle, 2 Position, 1.25Mm; Product Range Amphenol Communications Solutions 10114826-00002LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1.25MM; Product Range:FCI 10114826; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1.25MM; Product Range:FCI 10114826; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 1.25Mm; Product Range Amphenol Communications Solutions - 43T7509 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 1.25Mm; Product Range Amphenol Communications Solutions
43T7509
Wire-Board Connector, Receptacle, 2 Position, 1.25Mm; Product Range Amphenol Communications Solutions 43T7509
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1.25MM; Product Range:FCI 10114826; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1.25MM; Product Range:FCI 10114826; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 10114826 Series, Solder, Receptacle, 2, 1.25 Mm Rohs Compliant Amphenol Communications Solutions - 05W5937 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 10114826 Series, Solder, Receptacle, 2, 1.25 Mm Rohs Compliant Amphenol Communications Solutions
05W5937
Wire-To-Board Connector, 10114826 Series, Solder, Receptacle, 2, 1.25 Mm Rohs Compliant Amphenol Communications Solutions 05W5937
Wire-To-Board Connector, 10114826 Series, Solder, Receptacle, 2, 1.25 mm RoHS Compliant: Yes

Wire-To-Board Connector, 10114826 Series, Solder, Receptacle, 2, 1.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43T7509
Product Name Wire-Board Connector, Receptacle, 2 Position, 1.25Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details