Amphenol Corporation mini-SAS HD 10112041-2020LF

Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 2.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2020LF.
Request a Quote Datasheet
Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 2.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2020LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mini-SAS HD - 10112041-2020LF - Amphenol Communications Solutions
Nashua, NH, United States
mini-SAS HD
10112041-2020LF
mini-SAS HD 10112041-2020LF
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 2.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2020LF.

mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 2.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2020LF.

Supplier's Site Datasheet
Pluggable Cables - 609-4681-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-4681-ND
Pluggable Cables 609-4681-ND
36 Position miniSAS HD 4x Plug to Plug 6.56' (2.00m) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 10112041-2020LF 609-4681-ND
Product Name mini-SAS HD Pluggable Cables
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type Cable Assemblies miniSAS HD 4x
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details