Amphenol Corporation mini-SAS HD 10112041-2010HLF

Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, Halogen free jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010HLF.
Request a Quote Datasheet
Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, Halogen free jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mini-SAS HD - 10112041-2010HLF - Amphenol Communications Solutions
Nashua, NH, United States
mini-SAS HD
10112041-2010HLF
mini-SAS HD 10112041-2010HLF
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, Halogen free jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010HLF.

mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, Halogen free jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010HLF.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions
Product Category Cable Assemblies
Product Number 10112041-2010HLF
Product Name mini-SAS HD
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details