QSFP Cage Heat Sink; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:6.5mm; External Length - Metric:51mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 74R0450 |
| Product Name | Qsfp Cage Heat Sink; Thermal Resistance Amphenol Communications Solutions |
| L | 51 mm (2.01 inch) |