Amphenol Communications Solutions PCI Express 10086666-10012TLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Extended Height, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10086666-10012TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Extended Height, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10086666-10012TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10086666-10012TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Extended Height, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10086666-10012TLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Extended Height, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10086666-10012TLF.

Supplier's Site Datasheet
Electronic Connector - 345-10086666-10012TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-10086666-10012TLF
Electronic Connector 345-10086666-10012TLF
Conn PCI Express Card Edge SKT 2 POS Solder ST Thru-Hole Tray Product overview: 10086666-10012TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10086666-10012TL F can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 2 POS Solder ST Thru-Hole Tray Product overview: 10086666-10012TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10086666-10012TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334028-10086666-10012TLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334028-10086666-10012TLF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334028-10086666-10012TLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1334028-10086666-100 12TLF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 98 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Gender: Female Standard Package: 40 Mounting: Through Hole Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Base Product Number: 10086666 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334028-10086666-10012TLF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 98
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Gender: Female
Standard Package: 40
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 10086666
RoHS Status: RoHS Compliant

Buy Now Datasheet
Pci Express Tall 98P-10086666-10012Tlf / Tray Amphenol Communications Solutions - 64AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Tall 98P-10086666-10012Tlf / Tray Amphenol Communications Solutions
64AC1381
Pci Express Tall 98P-10086666-10012Tlf / Tray Amphenol Communications Solutions 64AC1381
PCI EXPRESS TALL 98P-10086666-10012TL F / Tray

PCI EXPRESS TALL 98P-10086666-10012TLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10086666-10012TLF 345-10086666-10012TLF 1334028-10086666-10012TLF 64AC1381
Product Name PCI Express Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Pci Express Tall 98P-10086666-10012Tlf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Power Edge Card - 10035388-700 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details