Amphenol Corporation ZipLine ® 10076209-101LF

Description
ZipLine ®, 6-Pair 12 IMLA Right Angle Receptacle, Amphenol is one of the leading manufacturers of zipline backplane connectors. Contact us today for more details of zipline , part number 10076209-101LF.
Request a Quote Datasheet
Description
ZipLine ®, 6-Pair 12 IMLA Right Angle Receptacle, Amphenol is one of the leading manufacturers of zipline backplane connectors. Contact us today for more details of zipline , part number 10076209-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZipLine ® - 10076209-101LF - Amphenol Communications Solutions
Nashua, NH, United States
ZipLine ®
10076209-101LF
ZipLine ® 10076209-101LF
ZipLine ®, 6-Pair 12 IMLA Right Angle Receptacle, Amphenol is one of the leading manufacturers of zipline backplane connectors. Contact us today for more details of zipline , part number 10076209-101LF.

ZipLine ®, 6-Pair 12 IMLA Right Angle Receptacle, Amphenol is one of the leading manufacturers of zipline backplane connectors. Contact us today for more details of zipline , part number 10076209-101LF.

Supplier's Site Datasheet
Backplane Connectors - 10076209-101LF - 904867-10076209-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10076209-101LF
904867-10076209-101LF
Backplane Connectors - 10076209-101LF 904867-10076209-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904867-10076209-101L F Series: ZipLine™ Features: 216 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black High Density (HDC, HDI, HPC) Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Part Status: Obsolete Family Name: 10076209 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10076209101LF, 609-3138

Manufacturer: AMPHENOL
Win Source Part Number: 904867-10076209-101LF
Series: ZipLine™
Features: 216 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black High Density (HDC, HDI, HPC)
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Part Status: Obsolete
Family Name: 10076209
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10076209101LF, 609-3138

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-10076209-101LF
Electronic Connector 406-10076209-101LF
Conn Daughter Card RCP 216 POS 1.2mm Press Fit RA Thru-Hole Product overview: 10076209-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10076209-101LF can be used for catalog matching and distributor lookup.

Conn Daughter Card RCP 216 POS 1.2mm Press Fit RA Thru-Hole Product overview: 10076209-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10076209-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10076209-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10076209-101LF
Backplane Connectors - Specialized 10076209-101LF
CONN RCPT HD 216POS EDGE MNT

CONN RCPT HD 216POS EDGE MNT

Supplier's Site Datasheet
Backplane Connector, Receptacle, 72 Position; Product Range Amphenol Communications Solutions - 25P9487 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 72 Position; Product Range Amphenol Communications Solutions
25P9487
Backplane Connector, Receptacle, 72 Position; Product Range Amphenol Communications Solutions 25P9487
BACKPLANE CONNECTOR, RECEPTACLE, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10076209-101LF 904867-10076209-101LF 406-10076209-101LF 10076209-101LF 25P9487
Product Name ZipLine ® Backplane Connectors - 10076209-101LF Electronic Connector Backplane Connectors - Specialized Backplane Connector, Receptacle, 72 Position; Product Range Amphenol Communications Solutions
Geometry Right Angle High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products