Amphenol Communications Solutions Idc Strain Relief, 12Pos, Polyester; Accessory Type Amphenol Communications Solutions 10073978-012LF

Description
IDC STRAIN RELIEF, 12POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:12Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes
Description
IDC STRAIN RELIEF, 12POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:12Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Idc Strain Relief, 12Pos, Polyester; Accessory Type Amphenol Communications Solutions - 25AC0036 - Newark, An Avnet Company
Chicago, IL, United States
Idc Strain Relief, 12Pos, Polyester; Accessory Type Amphenol Communications Solutions
25AC0036
Idc Strain Relief, 12Pos, Polyester; Accessory Type Amphenol Communications Solutions 25AC0036
IDC STRAIN RELIEF, 12POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:12Position s; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

IDC STRAIN RELIEF, 12POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Amphenol Minitek 89631, 89947 Series IDC Receptacles; No. of Positions:12Positions; Strain Relief Material:PET (Polyester) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 25AC0036
Product Name Idc Strain Relief, 12Pos, Polyester; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details