Amphenol Corporation AirMax ® 10073379-001LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10073379-0 01LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10073379-0 01LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ® - 10073379-001LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10073379-0 01LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Right Angle Header, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10073379-001LF

Supplier's Site Datasheet
Singapore, Singapore
80A Electronic Connector
406-10073379-001LF
80A Electronic Connector 406-10073379-001LF
4 Pos Male Power Connector, 80A, Gold Plated, Press-Fit, Right Angle Product overview: 10073379-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 80A, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10073379-001LF can be used for catalog matching and distributor lookup.

4 Pos Male Power Connector, 80A, Gold Plated, Press-Fit, Right Angle Product overview: 10073379-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 80A, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-10073379-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10073379-001LF - 853580-10073379-001LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10073379-001LF
853580-10073379-001LF
Backplane Connectors - 10073379-001LF 853580-10073379-001LF
Manufacturer: AMPHENOL Win Source Part Number: 853580-10073379-001L F Series: Airmax® Features: Connector Package: Tube Family Name: 10073379 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10073379-001LF-ND, 609-6063

Manufacturer: AMPHENOL
Win Source Part Number: 853580-10073379-001LF
Series: Airmax®
Features: Connector
Package: Tube
Family Name: 10073379
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10073379-001LF-ND, 609-6063

Buy Now Datasheet
Backplane Connectors - Specialized - 10073379-001LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10073379-001LF
Backplane Connectors - Specialized 10073379-001LF
CONN HEADER POWER 4POS EDGE MNT

CONN HEADER POWER 4POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10073379-001LF 406-10073379-001LF 853580-10073379-001LF 10073379-001LF
Product Name AirMax ® 80A Electronic Connector Backplane Connectors - 10073379-001LF Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110788 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Eurocard Connectors - 424655-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details