Amphenol Communications Solutions D-Sub Hood, 180Deg, Da, Thermoplastic; Product Range Amphenol Communications Solutions 10070163-01LF

Description
D-SUB HOOD, 180DEG, DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 180DEG, DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180Deg, Da, Thermoplastic; Product Range Amphenol Communications Solutions - 61M4326 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180Deg, Da, Thermoplastic; Product Range Amphenol Communications Solutions
61M4326
D-Sub Hood, 180Deg, Da, Thermoplastic; Product Range Amphenol Communications Solutions 61M4326
D-SUB HOOD, 180DEG, DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB HOOD, 180DEG, DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61M4326
Product Name D-Sub Hood, 180Deg, Da, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details