Amphenol Corporation Flat Flex Cables (FFC, FPC) - 10062827-0410EDLF 10062827-0410EDLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 853578-10062827-0410 EDLF Series: VLP Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 853578-10062827-0410 EDLF Series: VLP Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 10062827-0410EDLF - 853578-10062827-0410EDLF - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 10062827-0410EDLF
853578-10062827-0410EDLF
Flat Flex Cables (FFC, FPC) - 10062827-0410EDLF 853578-10062827-0410EDLF
Manufacturer: AMPHENOL Win Source Part Number: 853578-10062827-0410 EDLF Series: VLP Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 10062827 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051

Manufacturer: AMPHENOL
Win Source Part Number: 853578-10062827-0410EDLF
Series: VLP
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 10062827
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853578-10062827-0410EDLF
Product Name Flat Flex Cables (FFC, FPC) - 10062827-0410EDLF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details