Amphenol Corporation Custom Parts - Custom Parts (0 - A) - 10061122-351110ELF 10061122-351110ELF

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128685-10061122-351 110ELF Number of Positions: 35 Pitch: 300 µm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 200 mA Length: 12.3 mm Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Contact Resistance: 100 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Contact Location: Bottom Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128685-10061122-351 110ELF Number of Positions: 35 Pitch: 300 µm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 200 mA Length: 12.3 mm Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Contact Resistance: 100 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Contact Location: Bottom Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 10061122-351110ELF - 1128685-10061122-351110ELF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 10061122-351110ELF
1128685-10061122-351110ELF
Custom Parts - Custom Parts (0 - A) - 10061122-351110ELF 1128685-10061122-351110ELF
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128685-10061122-351 110ELF Number of Positions: 35 Pitch: 300 µm Number of Rows: 1 Termination: SMD/SMT Voltage Rating: 30 V Current Rating: 200 mA Length: 12.3 mm Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Contact Resistance: 100 mΩ Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Contact Location: Bottom Max Operating Temperature: 85 °C

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128685-10061122-351110ELF
Number of Positions: 35
Pitch: 300 µm
Number of Rows: 1
Termination: SMD/SMT
Voltage Rating: 30 V
Current Rating: 200 mA
Length: 12.3 mm
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 100 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 3.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Contact Location: Bottom
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1128685-10061122-351110ELF
Product Name Custom Parts - Custom Parts (0 - A) - 10061122-351110ELF
Unlock Full Specs
to access all available technical data

Similar Products