Amphenol Communications Solutions Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions 10039851-101LF

Description
BACKPLANE CONNECTOR, HEADER, 54 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 54 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1333 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions
03M1333
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions 03M1333
BACKPLANE CONNECTOR, HEADER, 54 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 54 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 03M1333
Product Name Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103328-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Headers & Wire Housings - B5740-226-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details