Amphenol Corporation Backplane Connectors - 10039850-101LF 10039850-101LF

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204738-10039850-101 LF Pitch: 2 mm Number of Rows: 6 Termination: Press-Fit Number of Contacts: 50 Length: 11.9 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Natural Categories: Backplane Connectors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 15.5 mm Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204738-10039850-101 LF Pitch: 2 mm Number of Rows: 6 Termination: Press-Fit Number of Contacts: 50 Length: 11.9 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Natural Categories: Backplane Connectors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 15.5 mm Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 10039850-101LF - 1204738-10039850-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10039850-101LF
1204738-10039850-101LF
Backplane Connectors - 10039850-101LF 1204738-10039850-101LF
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204738-10039850-101 LF Pitch: 2 mm Number of Rows: 6 Termination: Press-Fit Number of Contacts: 50 Length: 11.9 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Natural Categories: Backplane Connectors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 15.5 mm Mount: Through Hole RoHS: Compliant

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204738-10039850-101LF
Pitch: 2 mm
Number of Rows: 6
Termination: Press-Fit
Number of Contacts: 50
Length: 11.9 mm
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Natural
Categories: Backplane Connectors
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 15.5 mm
Mount: Through Hole
RoHS: Compliant

Buy Now
Electronic Connector - 407-10039850-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10039850-101LF
Electronic Connector 407-10039850-101LF
AirMax VS® High-Speed Backplane Connector, Receptacle, Vertical, Press-Fit, 6 Column, 50 Position, 2.00mm (0.079in) Pitch Product overview: 10039850-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10039850-101LF can be used for catalog matching and distributor lookup.

AirMax VS® High-Speed Backplane Connector, Receptacle, Vertical, Press-Fit, 6 Column, 50 Position, 2.00mm (0.079in) Pitch Product overview: 10039850-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10039850-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1204738-10039850-101LF 407-10039850-101LF
Product Name Backplane Connectors - 10039850-101LF Electronic Connector
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details