Amphenol Corporation AIRMAX ® 10035146-101LF

Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 3mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10035146-101LF
Request a Quote Datasheet
Description
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 3mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10035146-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10035146-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 3mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10035146-101LF

AIRMAX ®, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 3mm pitch, 10 column, Vertical Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX ® , part number 10035146-101LF

Supplier's Site Datasheet
Backplane Connectors - 10035146-101LF - 904831-10035146-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10035146-101LF
904831-10035146-101LF
Backplane Connectors - 10035146-101LF 904831-10035146-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904831-10035146-101L F Series: Airmax VS® Features: 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: 10035146 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10035146101LF, 609-2095

Manufacturer: AMPHENOL
Win Source Part Number: 904831-10035146-101LF
Series: Airmax VS®
Features: 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: 10035146
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10035146101LF, 609-2095

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10035146-101LF
Electronic Connector 407-10035146-101LF
CONN RCPT HIGH SPEED 150POS PCB Product overview: 10035146-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10035146-101LF can be used for catalog matching and distributor lookup.

CONN RCPT HIGH SPEED 150POS PCB Product overview: 10035146-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10035146-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10035146-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10035146-101LF
Backplane Connectors - Specialized 10035146-101LF
CONN RCPT HIGH SPEED 150POS PCB

CONN RCPT HIGH SPEED 150POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions - 03M1281 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions
03M1281
Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions 03M1281
BACKPLANE CONNECTOR, RECEPTACLE, 150 POSITION; Product Range:FCI AirMax Series; No. of Contacts:150Contacts ; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:3mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 150 POSITION; Product Range:FCI AirMax Series; No. of Contacts:150Contacts; Pitch Spacing:1.4mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10035146-101LF 904831-10035146-101LF 407-10035146-101LF 10035146-101LF 03M1281
Product Name AIRMAX ® Backplane Connectors - 10035146-101LF Electronic Connector Backplane Connectors - Specialized Backplane Connector, Receptacle, 150 Position; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SAS - 10035202-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers