TE Connectivity Eurocard Connectors 5-1393644-9

Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 4.93 MM  [.194 INCH ] Contact Mating Area Plating Material : Gold or Palladium Nickel or Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards CSA Certified : Yes CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment 嵌合調整のタイプ : Polarization 接合对准 : With Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 4.93 MM  [.194 INCH ] Contact Mating Area Plating Material : Gold or Palladium Nickel or Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards CSA Certified : Yes CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment 嵌合調整のタイプ : Polarization 接合对准 : With Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5-1393644-9 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5-1393644-9
Eurocard Connectors 5-1393644-9
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Length : 4.93 MM  [.194 INCH ] Contact Mating Area Plating Material : Gold or Palladium Nickel or Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards CSA Certified : Yes CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment 嵌合調整のタイプ : Polarization 接合对准 : With Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Inline
  • Contact Mating Area Length : 4.93 MM  [.194 INCH ]
  • Contact Mating Area Plating Material : Gold or Palladium Nickel or Performance Based
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Connector Length : 53.34 MM  [2.1 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • CSA Certified : Yes
  • CSA File Number : LR 7189
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • 嵌合調整のタイプ : Polarization
  • 接合对准 : With
  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5-1393644-9-ND - DigiKey
Thief River Falls, MN, United States
32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 961507-5-1393644-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
961507-5-1393644-9
Connectors, Interconnects - Backplane Connectors - DIN 41612 961507-5-1393644-9
Win Source Part Number: 961507-5-1393644-9 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold or Gold-Palladium Package: Tube Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 300 Style: B/2 (1/2 B) Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 86092325313755ELF; 536053-5; 85001-0012; 85001-0074; 09221326921; 85040-0012V42254-B12 00-B320; V42254B1200B320; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1393644

Win Source Part Number: 961507-5-1393644-9
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 32
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Package: Tube
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 300
Style: B/2 (1/2 B)
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 86092325313755ELF; 536053-5; 85001-0012; 85001-0074; 09221326921; 85040-0012V42254-B1200-B320; V42254B1200B320;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1393644

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5-1393644-9
Electronic Connector 407-5-1393644-9
32 Pos 2.54mm RA Solder Backplane Connector Product overview: 5-1393644-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-1393644-9 can be used for catalog matching and distributor lookup.

32 Pos 2.54mm RA Solder Backplane Connector Product overview: 5-1393644-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-1393644-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5-1393644-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5-1393644-9
Backplane Connectors - DIN 41612 5-1393644-9
CONN DIN PLUG 32POS PCB RA GOLD

CONN DIN PLUG 32POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1393644-9 5-1393644-9-ND 961507-5-1393644-9 407-5-1393644-9 5-1393644-9
Product Name Eurocard Connectors DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Electronic Connector Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector
Unlock Full Specs
to access all available technical data