Amphenol Corporation AirMax VS 10034475-101LF

Description
AirMax VS, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS, part number 10034475-101LF
Request a Quote Datasheet
Description
AirMax VS, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS, part number 10034475-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS - 10034475-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS, part number 10034475-101LF

AirMax VS, AirMax VS ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VS, part number 10034475-101LF

Supplier's Site Datasheet
Backplane Connectors - 10034475-101LF - 809511-10034475-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10034475-101LF
809511-10034475-101LF
Backplane Connectors - 10034475-101LF 809511-10034475-101LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809511-10034475-101L F Packaging: Bulk Number of Positions: 150 Pitch: 0.055" (1.40mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 15 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: High Speed Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Number of Columns: 10 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809511-10034475-101LF
Packaging: Bulk
Number of Positions: 150
Pitch: 0.055" (1.40mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 15
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Number of Columns: 10
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
407-10034475-101LF
Electronic Connector 407-10034475-101LF
150 Pos 2mm Backplane Receptacle, RA, Press-Fit, Thru-Hole Product overview: 10034475-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10034475-101LF can be used for catalog matching and distributor lookup.

150 Pos 2mm Backplane Receptacle, RA, Press-Fit, Thru-Hole Product overview: 10034475-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10034475-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10034475-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10034475-101LF
Backplane Connectors - Specialized 10034475-101LF
CONN RCPT HI SPEED 150P EDGE MT

CONN RCPT HI SPEED 150P EDGE MT

Supplier's Site Datasheet
High Speed/modular Connectors 150P Ra Recept / Amphenol Fci Amphenol Communications Solutions - 39AJ0881 - Newark, An Avnet Company
Chicago, IL, United States
High Speed/modular Connectors 150P Ra Recept / Amphenol Fci Amphenol Communications Solutions
39AJ0881
High Speed/modular Connectors 150P Ra Recept / Amphenol Fci Amphenol Communications Solutions 39AJ0881
HIGH SPEED/MODULAR CONNECTORS 150P RA RECEPT / AMPHENOL FCI

HIGH SPEED/MODULAR CONNECTORS 150P RA RECEPT / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10034475-101LF 809511-10034475-101LF 407-10034475-101LF 10034475-101LF 39AJ0881
Product Name AirMax VS Backplane Connectors - 10034475-101LF Electronic Connector Backplane Connectors - Specialized High Speed/modular Connectors 150P Ra Recept / Amphenol Fci Amphenol Communications Solutions
Connector Type PC Card Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details